Panasonic Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output PM-F25-P

Description
SENSOR OPTICAL 6MM MODULE SLOT
Datasheet
Description
SENSOR OPTICAL 6MM MODULE SLOT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - PM-F25-P - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
PM-F25-P
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output PM-F25-P
SENSOR OPTICAL 6MM MODULE SLOT

SENSOR OPTICAL 6MM MODULE SLOT

Supplier's Site
Photointerrupters - Slot Type - Logic Output - PM-F25-P - ODG (Origin Data Global)
Shenzhen, China
Photointerrupters - Slot Type - Logic Output
PM-F25-P
Photointerrupters - Slot Type - Logic Output PM-F25-P
SENSOR OPTICAL 6MM MODULE SLOT

SENSOR OPTICAL 6MM MODULE SLOT

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors
Product Number PM-F25-P PM-F25-P
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Photointerrupters - Slot Type - Logic Output
Sensor Technology Time of Flight Optical Position Sensor Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 02560441-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Rod Type - LWH Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 35.43 inch (75 to 900 mm)
Output Voltage
View Details