Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763200LBF MTM763200LBF

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106926-MTM763200LBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSMini6-F1-B Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.9A, 1.2A Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 280pF @ 10V Maximum Rds On at Id,Vgs: 105 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106926-MTM763200LBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSMini6-F1-B Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.9A, 1.2A Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 280pF @ 10V Maximum Rds On at Id,Vgs: 105 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763200LBF - 106926-MTM763200LBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763200LBF
106926-MTM763200LBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763200LBF 106926-MTM763200LBF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106926-MTM763200LBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSMini6-F1-B Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.9A, 1.2A Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 280pF @ 10V Maximum Rds On at Id,Vgs: 105 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106926-MTM763200LBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: WSMini6-F1-B
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.9A, 1.2A
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Input Capacitance: 280pF @ 10V
Maximum Rds On at Id,Vgs: 105 mOhm @ 1A, 4V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel P-Channel 1.9A 20V MOSFET Transistor
289-MTM763200LBF
N-Channel P-Channel 1.9A 20V MOSFET Transistor 289-MTM763200LBF
Small Signal Field-Effect Transistor, 1.9A I(D), 20V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WSMINI6-F1-B, SC-113DA, 6 PIN Product overview: MTM763200LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 1.9A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.9A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTM763200LBF can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 1.9A I(D), 20V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WSMINI6-F1-B, SC-113DA, 6 PIN Product overview: MTM763200LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 1.9A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.9A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTM763200LBF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTM763200LBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTM763200LBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTM763200LBF
MOSFET N/P-CH 20V WSMINI6-F1

MOSFET N/P-CH 20V WSMINI6-F1

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SC, Nch+Pch MOS FET Dual, DCDC Converter

MOSFET SC, Nch+Pch MOS FET Dual, DCDC Converter

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 106926-MTM763200LBF 289-MTM763200LBF MTM763200LBF MTM763200LBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763200LBF N-Channel P-Channel 1.9A 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
V(BR)DSS 20 volts
PD 700 milliwatts 700 milliwatts
Unlock Full Specs
to access all available technical data