Panasonic RFID, RF Access, Monitoring ICs MN63Y1214-E1

Description
IC RFID READER 13.56MHZ 8SON
Description
IC RFID READER 13.56MHZ 8SON

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MN63Y1214-E1 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
MN63Y1214-E1
RFID, RF Access, Monitoring ICs MN63Y1214-E1
IC RFID READER 13.56MHZ 8SON

IC RFID READER 13.56MHZ 8SON

Supplier's Site
RFID, RF Access, Monitoring ICs - MN63Y1214-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MN63Y1214-E1
RFID, RF Access, Monitoring ICs MN63Y1214-E1
RFID Reader/Transponder IC 13.56MHz ISO 14443 I²C, UART 3.6V 8-XFDFN Exposed Pad

RFID Reader/Transponder IC 13.56MHz ISO 14443 I²C, UART 3.6V 8-XFDFN Exposed Pad

Buy Now
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
MN63Y1214-E1
RF and Wireless - RFID, RF Access, Monitoring ICs MN63Y1214-E1
IC RFID READER 13.56MHZ 8SON

IC RFID READER 13.56MHZ 8SON

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number MN63Y1214-E1 MN63Y1214-E1 MN63Y1214-E1
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type RFID Reader/Transponder Receiver
Supply Voltage Other; 3.6V Other; 3.6V
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type 8-XFDFN Exposed Pad 8-XFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54LS245LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
RF Receivers - 336-4880-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details