Panasonic Motor Starter, 1/3-Phase, 200W, 240Vac; Power Rating Panasonic MADHT1507BA1

Description
MOTOR STARTER, 1/3-PHASE, 200W, 240VAC; Power Rating:200W; No. of Phases:Single Phase, Three Phase; Current Rating:7.5A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1/3-PHASE, 200W, 240VAC; Power Rating:200W; No. of Phases:Single Phase, Three Phase; Current Rating:7.5A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1/3-Phase, 200W, 240Vac; Power Rating Panasonic - 85X1061 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1/3-Phase, 200W, 240Vac; Power Rating Panasonic
85X1061
Motor Starter, 1/3-Phase, 200W, 240Vac; Power Rating Panasonic 85X1061
MOTOR STARTER, 1/3-PHASE, 200W, 240VAC; Power Rating:200W; No. of Phases:Single Phase, Three Phase; Current Rating:7.5A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 1/3-PHASE, 200W, 240VAC; Power Rating:200W; No. of Phases:Single Phase, Three Phase; Current Rating:7.5A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85X1061
Product Name Motor Starter, 1/3-Phase, 200W, 240Vac; Power Rating Panasonic
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-40A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 23 A SC Safety Contactor - 104S-C23D210C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
2 suppliers
Starter - 6514898 - Radwell International
Fuji Electric Corp. of America
View Details