TE Connectivity Solid State Overload/Relay SSR-240D25

Description
SOLID STATE RELAY, 240 VAC, 32 VDC, 25 AMP, CONTACT CONFIGURATION:SPST-N O, OPERATING VOLTAGE MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VRMS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAY, 240 VAC, 32 VDC, 25 AMP, CONTACT CONFIGURATION:SPST-N O, OPERATING VOLTAGE MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VRMS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 20784032 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
20784032
Solid State Overload/Relay 20784032
SOLID STATE RELAY, 240 VAC, 32 VDC, 25 AMP, CONTACT CONFIGURATION:SPST-N O, OPERATING VOLTAGE MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VRMS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAY, 240 VAC, 32 VDC, 25 AMP, CONTACT CONFIGURATION:SPST-NO, OPERATING VOLTAGE MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VRMS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 20784032
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16D300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
3 Pole AC Coil Contactors - MC-18B-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Solid State Overload/Relay - 108678898 - Radwell International
Specs
Control Voltage 48 volts
View Details
Thermal Overload/Heater - 20562983 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details