Sensata Technologies Solid State Overload/Relay D04A

Description
RELAY SOLID STATE 120VAC 4AMP 3-32VDC. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY SOLID STATE 120VAC 4AMP 3-32VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 24731391 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
24731391
Solid State Overload/Relay 24731391
RELAY SOLID STATE 120VAC 4AMP 3-32VDC. FREE 2 YEAR RADWELL WARRANTY

RELAY SOLID STATE 120VAC 4AMP 3-32VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 24731391
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 38481836 - Radwell International
Specs
Device Technology Solid State
View Details
Thermal Overload/Heater - 53672733 - Radwell International
Specs
Number of Poles 3
Continuous Current 5 to 20 amps
Motor Voltage 690 volts
View Details
Motor Starters - 206147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
3 Pole AC/DC Contactors - MC-630A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details