Panasonic Schottky 15V 1A Diode and Rectifier MA2YD2100L

Description
DIODE SCHOTTKY 15V 1A MINI2 Product overview: MA2YD2100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 15V 1A MINI2 Product overview: MA2YD2100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 1A Diode and Rectifier - 280-MA2YD2100L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 1A Diode and Rectifier
280-MA2YD2100L
Schottky 15V 1A Diode and Rectifier 280-MA2YD2100L
DIODE SCHOTTKY 15V 1A MINI2 Product overview: MA2YD2100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2100L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 1A MINI2 Product overview: MA2YD2100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2YD2100L - 021061-MA2YD2100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2YD2100L
021061-MA2YD2100L
Diodes, Rectifiers - Single - MA2YD2100L 021061-MA2YD2100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 021061-MA2YD2100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A Reverse Recovery Time (trr): 12ns Current - Reverse Leakage @ Vr: 1.5mA @ 6V Capacitance @ Vr, F: 180pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini2-F1 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 021061-MA2YD2100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A
Reverse Recovery Time (trr): 12ns
Current - Reverse Leakage @ Vr: 1.5mA @ 6V
Capacitance @ Vr, F: 180pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini2-F1
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2YD2100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2YD2100L
Discrete Semiconductor Products - Diodes - Rectifiers MA2YD2100L
DIODE SCHOTTKY 15V 1A MINI2-F1

DIODE SCHOTTKY 15V 1A MINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2YD2100L 021061-MA2YD2100L MA2YD2100L
Product Name Schottky 15V 1A Diode and Rectifier Diodes, Rectifiers - Single - MA2YD2100L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape Mini2-F1
RoHS Compliant RoHS
IO 1 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data