Nexperia B.V. 40 V, 0.2 A Schottky barrier diode 1PS79SB30,115

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Ultra small SMD package Applications Ultra high-speed switching Voltage clamping Blocking diodes
Request a Quote
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Ultra small SMD package Applications Ultra high-speed switching Voltage clamping Blocking diodes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 V, 0.2 A Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD523 (SC-79) surface-mounted plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm. Features a forward voltage of 320 mV at 10 mA and 25 °C, a reverse current of 0.5 µA at 25 V and 25 °C, and a diode capacitance of 20 pF at 1 V and 1 MHz. Junction temperature rating is 150 °C with thermal resistance of 450 K/W in free air. Designed for ultra high-speed switching, voltage clamping, and blocking applications.

Datasheet Summary
Powered by GS/AI

40 V, 0.2 A Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD523 (SC-79) surface-mounted plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm. Features a forward voltage of 320 mV at 10 mA and 25 °C, a reverse current of 0.5 µA at 25 V and 25 °C, and a diode capacitance of 20 pF at 1 V and 1 MHz. Junction temperature rating is 150 °C with thermal resistance of 450 K/W in free air. Designed for ultra high-speed switching, voltage clamping, and blocking applications.

Suppliers

Company
Product
Description
Supplier Links
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 0.2 A Schottky barrier diode
1PS79SB30,115
40 V, 0.2 A Schottky barrier diode 1PS79SB30,115
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Ultra small SMD package Applications Ultra high-speed switching Voltage clamping Blocking diodes

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Very low forward voltage
  • Very low reverse current
  • Guard ring protected
  • Ultra small SMD package

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Blocking diodes
Supplier's Site Datasheet
Singapore, Singapore
Schottky 0.2A Diode and Rectifier
280-1PS79SB30,115
Schottky 0.2A Diode and Rectifier 280-1PS79SB30,115
Schottky Rectifier Diode 0.2A 2-Pin SOD-523 Product overview: 1PS79SB30,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS79SB30,115 can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 0.2A 2-Pin SOD-523 Product overview: 1PS79SB30,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS79SB30,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-1PS79SB30,115CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount SOD-523

Diode Schottky 40V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1727-1PS79SB30,115TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount SOD-523

Diode Schottky 40V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1727-1PS79SB30,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount SOD-523

Diode Schottky 40V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1PS79SB30,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1PS79SB30,115
Discrete Semiconductor Products - Diodes - Rectifiers 1PS79SB30,115
DIODE SCHOTTKY 40V 200MA SOD523

DIODE SCHOTTKY 40V 200MA SOD523

Supplier's Site
Single Diodes - 1PS79SB30,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1PS79SB30,115
Single Diodes 1PS79SB30,115
DIODE SCHOTTKY 40V 200MA SOD523

DIODE SCHOTTKY 40V 200MA SOD523

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - 1PS79SB30,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
1PS79SB30,115
Diodes >> Schottky Barrier Diodes (SBD) 1PS79SB30,115
40V 600mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

40V 600mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1PS79SB30,115 280-1PS79SB30,115 1727-1PS79SB30,115CT-ND 1PS79SB30,115 1PS79SB30,115 1PS79SB30,115
Product Name 40 V, 0.2 A Schottky barrier diode Schottky 0.2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Applications Switching
Package SOD-523; SOD523 SOD523 SOD-523 SOD-523; SC-79, SOD-523 SOD-523
RoHS Compliant RoHS RoHS
VF 220 to 0.2200 volts 0.6000 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data