Panasonic Schottky 20V 200MA Diode and Rectifier MA2J70400L

Description
DIODE SCHOTTKY 20V 200MA SMINI2 Product overview: MA2J70400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J70400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 200MA SMINI2 Product overview: MA2J70400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J70400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 20V 200MA Diode and Rectifier
280-MA2J70400L
Schottky 20V 200MA Diode and Rectifier 280-MA2J70400L
DIODE SCHOTTKY 20V 200MA SMINI2 Product overview: MA2J70400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J70400L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 200MA SMINI2 Product overview: MA2J70400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J70400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2J70400L - 113936-MA2J70400L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2J70400L
113936-MA2J70400L
Diodes, Rectifiers - Single - MA2J70400L 113936-MA2J70400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113936-MA2J70400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 5μA @ 20V Capacitance @ Vr, F: 30pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 113936-MA2J70400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 5μA @ 20V
Capacitance @ Vr, F: 30pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2J70400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2J70400L
Discrete Semiconductor Products - Diodes - Rectifiers MA2J70400L
DIODE SCHOTT 20V 200MA SMINI2-F1

DIODE SCHOTT 20V 200MA SMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2J70400L 113936-MA2J70400L MA2J70400L
Product Name Schottky 20V 200MA Diode and Rectifier Diodes, Rectifiers - Single - MA2J70400L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SMini2-F1
RoHS Compliant RoHS
IO 0.2000 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCHS2500 - Micross Components, Inc.
Specs
IFSM 80 amps
IF 2000 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Arrays - 1PS70SB85,115 - 1002475-1PS70SB85,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
5 suppliers