The 120LQ100SCX is a 120A, 100V Schottky rectifier in a hermetic SMD-1 ceramic package, designed for high-reliability applications. It supports a maximum average forward current of 120A at 58°C with 50% duty cycle, a peak non-repetitive surge current of 1000A for 8.3ms half-sine, and operates with a junction temperature range of -55°C to 150°C. The forward voltage drop is 0.74V at 120A peak and 125°C. The device includes a guard ring for ruggedness and is screened to TX-Level according to MIL-PRF-19500 for space applications. Its weight is 2.6g typical.
120A 100V Hi-Rel Schottky Discrete Diode in a SMD-1 package - JANTX Screening
Similar Parts
120LQ100
Base Part Number
120LQ100SCS
JANS Screening
120LQ100SCX
JANTX Screening
120LQ100SCV
JANTXV Screening
120LQ100D
SMD1 Carrier Option
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 120LQ100SCX |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100SCX |
| Package | C-CCN-3 |