Panasonic Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA26V1500A

Description
Win Source Part Number: 958219-MA26V1500A Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.23pF @ 2.5V, 1MHz Voltage - Peak Reverse (Max): 6 V Capacitance Ratio: 2.55 Capacitance Ratio Condition: C0.5/C2.5 Package / Case: SC-101, SOT-883 Supplier Device Package: ML3-N2 Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Other Names: MA26V1500ADKR,MA26V1 500ATR,MA26V1500ACT, MACT26V1500ACT Base Product Number: MA26V15 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 958219-MA26V1500A Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.23pF @ 2.5V, 1MHz Voltage - Peak Reverse (Max): 6 V Capacitance Ratio: 2.55 Capacitance Ratio Condition: C0.5/C2.5 Package / Case: SC-101, SOT-883 Supplier Device Package: ML3-N2 Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Other Names: MA26V1500ADKR,MA26V1 500ATR,MA26V1500ACT, MACT26V1500ACT Base Product Number: MA26V15 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 958219-MA26V1500A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
958219-MA26V1500A
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 958219-MA26V1500A
Win Source Part Number: 958219-MA26V1500A Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.23pF @ 2.5V, 1MHz Voltage - Peak Reverse (Max): 6 V Capacitance Ratio: 2.55 Capacitance Ratio Condition: C0.5/C2.5 Package / Case: SC-101, SOT-883 Supplier Device Package: ML3-N2 Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Other Names: MA26V1500ADKR,MA26V1 500ATR,MA26V1500ACT, MACT26V1500ACT Base Product Number: MA26V15 Product Status: Obsolete

Win Source Part Number: 958219-MA26V1500A
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.23pF @ 2.5V, 1MHz
Voltage - Peak Reverse (Max): 6 V
Capacitance Ratio: 2.55
Capacitance Ratio Condition: C0.5/C2.5
Package / Case: SC-101, SOT-883
Supplier Device Package: ML3-N2
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Other Names: MA26V1500ADKR,MA26V1500ATR,MA26V1500ACT,MACT26V1500ACT
Base Product Number: MA26V15
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
6V Diode and Rectifier
282-MA26V1500A
6V Diode and Rectifier 282-MA26V1500A
DIODE VARIABLE CAP 6V 1006 Product overview: MA26V1500A from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA26V1500A can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP 6V 1006 Product overview: MA26V1500A from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA26V1500A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MA26V1500A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MA26V1500A
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA26V1500A
DIODE VARIABLE CAP 6V 1006

DIODE VARIABLE CAP 6V 1006

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes
Product Number 958219-MA26V1500A 282-MA26V1500A MA26V1500A
Product Name Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 6V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SC-101, SOT-883 Tape & Reel (TR) ML3-N2
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
General-purpose Schottky diode - BAS40LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
6 suppliers