Diode Schottky 30V 200mA (DC) Surface Mount, Wettable Flank DFN1110D-3
Win Source Part Number: 992091-BAT54QBZ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 5,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 3-XDFN Exposed Pad
Supplier Device Package: DFN1110D-3
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 1727-BAT54QBZCT,9346
Base Product Number: BAT54
Product Status: Obsolete
DIODE SCHOT 30V 200MA DFN1110D-3 Product overview: BAT54QBZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54QBZ can be used for catalog matching and distributor lookup.
Schottky barrier diode
DIODE SCHOT 30V 200MA DFN1110D-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1727-BAT54QBZTR-ND | 992091-BAT54QBZ | 280-BAT54QBZ | BAT54QBZ | BAT54QBZ |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 30V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | 3-XDFN Exposed Pad | Tape & Reel (TR) | SOT8015 | ||
| VF | 0.8000 volts | 0.8000 volts |