Panasonic Schottky 30V 1A Diode and Rectifier MA21D380GL

Description
DIODE SCHOTTKY 30V 1A SMINI2-F2 Product overview: MA21D380GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA21D380GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1A SMINI2-F2 Product overview: MA21D380GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA21D380GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-MA21D380GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-MA21D380GL
Schottky 30V 1A Diode and Rectifier 280-MA21D380GL
DIODE SCHOTTKY 30V 1A SMINI2-F2 Product overview: MA21D380GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA21D380GL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SMINI2-F2 Product overview: MA21D380GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA21D380GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA21D380GL - 099009-MA21D380GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA21D380GL
099009-MA21D380GL
Diodes, Rectifiers - Single - MA21D380GL 099009-MA21D380GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 099009-MA21D380GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A Reverse Recovery Time (trr): 13ns Current - Reverse Leakage @ Vr: 100μA @ 30V Capacitance @ Vr, F: 40pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Smini2-F2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PD3S130L-7; MA21D3400L; MA21D380GL; MA21D38; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 099009-MA21D380GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A
Reverse Recovery Time (trr): 13ns
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 40pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Smini2-F2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PD3S130L-7; MA21D3400L; MA21D380GL; MA21D38;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA21D380GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA21D380GL
Discrete Semiconductor Products - Diodes - Rectifiers MA21D380GL
DIODE SCHOTTKY 30V 1A SMINI2-F2

DIODE SCHOTTKY 30V 1A SMINI2-F2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA21D380GL 099009-MA21D380GL MA21D380GL
Product Name Schottky 30V 1A Diode and Rectifier Diodes, Rectifiers - Single - MA21D380GL Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) Smini2-F2
Unlock Full Specs
to access all available technical data