The SP50UF Rectifier Assembly from Voltage Multipliers, Inc. is designed for high voltage applications, featuring an axial leaded configuration and epoxy encapsulation for durability in rugged environments. It has a maximum forward current rating of 0.4A and operates effectively within a temperature range of -55°C to +150°C. The device is characterized by its fast recovery time of 70ns, making it suitable for applications requiring quick response times. Engineers should consider this rectifier assembly for projects that demand reliable performance under high voltage conditions.
High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data sheet for length dimensions. VMI standard products include Rectifier Stacks and Single Phase Bridges.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | SP50UF |
| Product Name | Rectifier Assembly |
| Package | Slim Pack |
| Life Cycle Stage | Maturity |
| IO | 0.3300 to 0.5000 amps |
| IFSM | 40 amps |