The 60LQ100SCS is a 60A, 100V Schottky rectifier in a hermetic SMD-1 ceramic package, designed for high-reliability applications. It features a maximum average forward current of 60A, a peak surge current of 400A for an 8.3ms half-sine pulse, and a forward voltage drop of 0.70V at 60A peak and 125°C junction temperature. The device operates with a junction temperature range of -55°C to 150°C and weighs 2.6 grams. It is screened to S-level per MIL-PRF-19500 for space applications and meets ESD Class 3B per MIL-STD-750, Method 1020.
60A 100V Hi-Rel Schottky Discrete Diode in a SMD-1 package - JANS Screening
Similar Parts
60LQ100
Base Part Number
60LQ100SCS
JANS Screening
60LQ100SCX
JANTX Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 60LQ100SCS |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 60LQ100SCS |
| Package | C-CCN-3 |