Panasonic 200V 100MA Diode and Rectifier MA174-TX

Description
DIODE ARRAY GP 200V 100MA MINI4 Product overview: MA174-TX from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA174-TX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 100MA MINI4 Product overview: MA174-TX from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA174-TX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 100MA Diode and Rectifier - 286-MA174-TX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 100MA Diode and Rectifier
286-MA174-TX
200V 100MA Diode and Rectifier 286-MA174-TX
DIODE ARRAY GP 200V 100MA MINI4 Product overview: MA174-TX from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA174-TX can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 100MA MINI4 Product overview: MA174-TX from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA174-TX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA174-TX - 073111-MA174-TX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA174-TX
073111-MA174-TX
Diodes, Rectifiers - Arrays - MA174-TX 073111-MA174-TX
Manufacturer: Panasonic Electronic Components Win Source Part Number: 073111-MA174-TX Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 100mA Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini4-G1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 073111-MA174-TX
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 100mA
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini4-G1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MA174-TX 073111-MA174-TX
Product Name 200V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - MA174-TX
Package Reel - TR Mini4-G1
Tj 125 C (257 F) 125 C (257 F)
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VY,125 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details