Panasonic Photointerrupters - Slot Type - Logic Output M18-LD0035-A-P-PN

Description
SENSOR OPTICAL 350MM CYLINDR M18
Datasheet
Description
SENSOR OPTICAL 350MM CYLINDR M18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - M18-LD0035-A-P-PN - ODG (Origin Data Global)
Shenzhen, China
Photointerrupters - Slot Type - Logic Output
M18-LD0035-A-P-PN
Photointerrupters - Slot Type - Logic Output M18-LD0035-A-P-PN
SENSOR OPTICAL 350MM CYLINDR M18

SENSOR OPTICAL 350MM CYLINDR M18

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number M18-LD0035-A-P-PN
Product Name Photointerrupters - Slot Type - Logic Output
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPD - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 1.18 to 39.37 inch (30 to 1000 mm)
Linearity 0.0400 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
linear-sensors - LD0-CAA1B-1212-5G90-H2M - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details