Panasonic Time Delay Relay, Spdt, 999.9H, 24Vdc; Product Range Panasonic LT4HL8-DC24V

Description
TIME DELAY RELAY, SPDT, 999.9H, 24VDC; Product Range:LT4H-L Series; Timer Functions:Multifunct ion; Time Min:0.001s; Time Max:999.9h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, SPDT, 999.9H, 24VDC; Product Range:LT4H-L Series; Timer Functions:Multifunct ion; Time Min:0.001s; Time Max:999.9h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 999.9H, 24Vdc; Product Range Panasonic - 96H3483 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 999.9H, 24Vdc; Product Range Panasonic
96H3483
Time Delay Relay, Spdt, 999.9H, 24Vdc; Product Range Panasonic 96H3483
TIME DELAY RELAY, SPDT, 999.9H, 24VDC; Product Range:LT4H-L Series; Timer Functions:Multifunct ion; Time Min:0.001s; Time Max:999.9h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay RoHS Compliant: Yes

TIME DELAY RELAY, SPDT, 999.9H, 24VDC; Product Range:LT4H-L Series; Timer Functions:Multifunction; Time Min:0.001s; Time Max:999.9h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 96H3483
Product Name Time Delay Relay, Spdt, 999.9H, 24Vdc; Product Range Panasonic
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spst, 0.05S-100H, 120V; Product Range Finder - 08X7303 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Pulse Counter; Delay On Timer
View Details
Time Switches - 2017950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details