Fargo Controls, Inc. Timer, 8925D Series 8925DV

Description
Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES: Self-powered Totalizing Counter & Timer Up/Down count input 8 digit LCD display, Backlight with external 5VDC High speed solid state, slow speed contact closure and high voltage inputs 10k Hz max. Count speed NEMA 4X / IP 65 display RoHS & CE Compliant
Request a Quote
Description
Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES: Self-powered Totalizing Counter & Timer Up/Down count input 8 digit LCD display, Backlight with external 5VDC High speed solid state, slow speed contact closure and high voltage inputs 10k Hz max. Count speed NEMA 4X / IP 65 display RoHS & CE Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8925DV Timer from Fargo Controls, Inc. is a compact, lithium battery-powered elapsed timer designed for panel mounting. It features a 10-year battery life and can be programmed to measure time in various formats, including seconds, minutes and seconds, hours and minutes, or hours and hundredths. The timer is equipped with an 8-digit LCD display with backlighting that requires an external 5VDC supply. This model accepts a range of input types, including contact closure and high voltage inputs (10-110VDC and 10-240VAC), making it versatile for different applications. The reset function can be activated via a front push button or contact closure, and the front can be sealed to meet NEMA 4X / IP 65 standards, ensuring durability in various environments. Operating temperature ranges from -4 to 140°F (-20 to 60°C).

Datasheet Summary
Powered by GS/AI

The 8925DV Timer from Fargo Controls, Inc. is a compact, lithium battery-powered elapsed timer designed for panel mounting. It features a 10-year battery life and can be programmed to measure time in various formats, including seconds, minutes and seconds, hours and minutes, or hours and hundredths. The timer is equipped with an 8-digit LCD display with backlighting that requires an external 5VDC supply. This model accepts a range of input types, including contact closure and high voltage inputs (10-110VDC and 10-240VAC), making it versatile for different applications. The reset function can be activated via a front push button or contact closure, and the front can be sealed to meet NEMA 4X / IP 65 standards, ensuring durability in various environments. Operating temperature ranges from -4 to 140°F (-20 to 60°C).

Suppliers

Company
Product
Description
Supplier Links
Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Eatontown, NJ, USA
Timer, 8925D Series
8925DV
Timer, 8925D Series 8925DV
Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES: Self-powered Totalizing Counter & Timer Up/Down count input 8 digit LCD display, Backlight with external 5VDC High speed solid state, slow speed contact closure and high voltage inputs 10k Hz max. Count speed NEMA 4X / IP 65 display RoHS & CE Compliant

Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point.

FEATURES:

  • Self-powered Totalizing Counter & Timer
  • Up/Down count input
  • 8 digit LCD display, Backlight with external 5VDC
  • High speed solid state, slow speed contact closure and high voltage inputs
  • 10k Hz max. Count speed
  • NEMA 4X / IP 65 display
  • RoHS & CE Compliant
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Digital Timers
Product Number 8925DV
Product Name Timer, 8925D Series
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details