Panasonic TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,FORM 1C,11 PIN,100-240VA LT4H-AC240V

Description
All Models Are Compliant with: UL, cUL, CE. 2 Color Back light LCD with selectable time range from 9.999 sec. to 999.9 hr. and 8 different modes (Power On delay (1) and (2), Signal On delay, Signal Off delay, Pulse One-shot, Pulse On delay, Signal Flicker, Totalizing On delay. Relay (1c) or Transistor (1a) available and front panel conforms to IP66 rating.
Datasheet
Description
All Models Are Compliant with: UL, cUL, CE. 2 Color Back light LCD with selectable time range from 9.999 sec. to 999.9 hr. and 8 different modes (Power On delay (1) and (2), Signal On delay, Signal Off delay, Pulse One-shot, Pulse On delay, Signal Flicker, Totalizing On delay. Relay (1c) or Transistor (1a) available and front panel conforms to IP66 rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,FORM 1C,11 PIN,100-240VA - 70036280 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,FORM 1C,11 PIN,100-240VA
70036280
TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,FORM 1C,11 PIN,100-240VA 70036280
All Models Are Compliant with: UL, cUL, CE. 2 Color Back light LCD with selectable time range from 9.999 sec. to 999.9 hr. and 8 different modes (Power On delay (1) and (2), Signal On delay, Signal Off delay, Pulse One-shot, Pulse On delay, Signal Flicker, Totalizing On delay. Relay (1c) or Transistor (1a) available and front panel conforms to IP66 rating.

All Models Are Compliant with: UL, cUL, CE. 2 Color Back light LCD with selectable time range from 9.999 sec. to 999.9 hr. and 8 different modes (Power On delay (1) and (2), Signal On delay, Signal Off delay, Pulse One-shot, Pulse On delay, Signal Flicker, Totalizing On delay. Relay (1c) or Transistor (1a) available and front panel conforms to IP66 rating.

Supplier's Site
Timer, Multifunction, 100/240Vac; Product Range Panasonic - 67C7774 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Multifunction, 100/240Vac; Product Range Panasonic
67C7774
Timer, Multifunction, 100/240Vac; Product Range Panasonic 67C7774
TIMER, MULTIFUNCTION, 100/240VAC; Product Range:LT4H Series; Timer Functions:Multifunct ion; Time Min:0.001s; Time Max:999.9h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; RoHS Compliant: Yes

TIMER, MULTIFUNCTION, 100/240VAC; Product Range:LT4H Series; Timer Functions:Multifunction; Time Min:0.001s; Time Max:999.9h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Timers Digital Timers
Product Number 70036280 67C7774
Product Name TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,FORM 1C,11 PIN,100-240VA Timer, Multifunction, 100/240Vac; Product Range Panasonic
Instrument Type Timer Timer
Technology Electronic Electronic
Functions Controller
Power Supply AC
Mounting DINRail
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.61 - Electronic staircase timer - 14618230P000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 159470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details