Panasonic LED Indication - Discrete - LNJP12X8ARA LNJP12X8ARA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055960-LNJP12X8ARA Packaging: Reel - TR Color: Pink Mounting: SMD (SMT) Forward Voltage: 2.9V Millicandela Rating: 20mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Dimension: 1.60mm L x 0.80mm W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055960-LNJP12X8ARA Packaging: Reel - TR Color: Pink Mounting: SMD (SMT) Forward Voltage: 2.9V Millicandela Rating: 20mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Dimension: 1.60mm L x 0.80mm W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJP12X8ARA
1055960-LNJP12X8ARA
LED Indication - Discrete - LNJP12X8ARA 1055960-LNJP12X8ARA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055960-LNJP12X8ARA Packaging: Reel - TR Color: Pink Mounting: SMD (SMT) Forward Voltage: 2.9V Millicandela Rating: 20mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Dimension: 1.60mm L x 0.80mm W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1055960-LNJP12X8ARA
Packaging: Reel - TR
Color: Pink
Mounting: SMD (SMT)
Forward Voltage: 2.9V
Millicandela Rating: 20mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 5mA
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Dimension: 1.60mm L x 0.80mm W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1055960-LNJP12X8ARA
Product Name LED Indication - Discrete - LNJP12X8ARA
LED Type Pink
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
High Brightness SMT Oval Tinted and Diffused Red LED with 40°x100° Viewing Angle - ALMD-LG37-XY002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details