Orange LED Indication - Discrete 1.95V 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | P11488TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Orange |
| Peak Wavelength | 615 nm (6150 Å) |