Panasonic Optoelectronics - LED Indication - Discrete LNJ498CK4AA

Description
Win Source Part Number: 1066447-LNJ498CK4AA Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Bulk Standard Package: 1,000 Configuration: Standard Millicandela Rating: 180mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 595nm Height (Max): 5.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 3.0mm Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): SSL-LX5093AD; SSL-LX5093AD-TR; C566C-AFF-CU0W0252; C566C-AFS-CU0W0252; SSL-LX2573AD; WP424EDTLNJ498CK4AA. ; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: 2266-LNJ498CK4AA Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1066447-LNJ498CK4AA Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Bulk Standard Package: 1,000 Configuration: Standard Millicandela Rating: 180mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 595nm Height (Max): 5.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 3.0mm Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): SSL-LX5093AD; SSL-LX5093AD-TR; C566C-AFF-CU0W0252; C566C-AFS-CU0W0252; SSL-LX2573AD; WP424EDTLNJ498CK4AA. ; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: 2266-LNJ498CK4AA Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1066447-LNJ498CK4AA
Optoelectronics - LED Indication - Discrete 1066447-LNJ498CK4AA
Win Source Part Number: 1066447-LNJ498CK4AA Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Bulk Standard Package: 1,000 Configuration: Standard Millicandela Rating: 180mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 595nm Height (Max): 5.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 3.0mm Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): SSL-LX5093AD; SSL-LX5093AD-TR; C566C-AFF-CU0W0252; C566C-AFS-CU0W0252; SSL-LX2573AD; WP424EDTLNJ498CK4AA. ; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: 2266-LNJ498CK4AA Product Status: Obsolete

Win Source Part Number: 1066447-LNJ498CK4AA
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Millicandela Rating: 180mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 595nm
Height (Max): 5.20mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 3.0mm Round
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): SSL-LX5093AD; SSL-LX5093AD-TR; C566C-AFF-CU0W0252; C566C-AFS-CU0W0252; SSL-LX2573AD; WP424EDTLNJ498CK4AA.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Other Names: 2266-LNJ498CK4AA
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LNJ498CK4AA
Standard LEDs - Through Hole LNJ498CK4AA
Standard LEDs - Through Hole 3.0mm Round 595nm Amber InGaAlP

Standard LEDs - Through Hole 3.0mm Round 595nm Amber InGaAlP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1066447-LNJ498CK4AA LNJ498CK4AA
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14M4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details