Panasonic LED Indication - Discrete - LNJ453W82RA LNJ453W82RA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 110977-LNJ453W82RA Packaging: Reel - TR Color: Amber Mounting: Surface Mount, Right Angle Forward Voltage: 1.95V Millicandela Rating: 18mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm Current - Test: 5mA Wavelength - Dominant: 589nm Wavelength - Peak: 595nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: SV (Side View) -0.5 Type Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 110977-LNJ453W82RA Packaging: Reel - TR Color: Amber Mounting: Surface Mount, Right Angle Forward Voltage: 1.95V Millicandela Rating: 18mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm Current - Test: 5mA Wavelength - Dominant: 589nm Wavelength - Peak: 595nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: SV (Side View) -0.5 Type Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ453W82RA
110977-LNJ453W82RA
LED Indication - Discrete - LNJ453W82RA 110977-LNJ453W82RA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 110977-LNJ453W82RA Packaging: Reel - TR Color: Amber Mounting: Surface Mount, Right Angle Forward Voltage: 1.95V Millicandela Rating: 18mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm Current - Test: 5mA Wavelength - Dominant: 589nm Wavelength - Peak: 595nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: SV (Side View) -0.5 Type Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 110977-LNJ453W82RA
Packaging: Reel - TR
Color: Amber
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.95V
Millicandela Rating: 18mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm
Current - Test: 5mA
Wavelength - Dominant: 589nm
Wavelength - Peak: 595nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: SV (Side View) -0.5 Type
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PANASONIC ELECTRONIC COMPONENTS LNJ453W82RA LED, Amber, SMD, 0.5mm x 1.3mm, 5 mA, 1.95 V, 589 nm - 590-LNJ453W82RA - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS LNJ453W82RA LED, Amber, SMD, 0.5mm x 1.3mm, 5 mA, 1.95 V, 589 nm
590-LNJ453W82RA
PANASONIC ELECTRONIC COMPONENTS LNJ453W82RA LED, Amber, SMD, 0.5mm x 1.3mm, 5 mA, 1.95 V, 589 nm 590-LNJ453W82RA
PANASONIC ELECTRONIC COMPONENTS LNJ453W82RA LED, Amber, SMD, 0.5mm x 1.3mm, 5 mA, 1.95 V, 589 nm

PANASONIC ELECTRONIC COMPONENTS LNJ453W82RA LED, Amber, SMD, 0.5mm x 1.3mm, 5 mA, 1.95 V, 589 nm

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 110977-LNJ453W82RA 590-LNJ453W82RA
Product Name LED Indication - Discrete - LNJ453W82RA PANASONIC ELECTRONIC COMPONENTS LNJ453W82RA LED, Amber, SMD, 0.5mm x 1.3mm, 5 mA, 1.95 V, 589 nm
LED Type Amber Amber
Peak Wavelength 589 nm (5890 Å) 595 nm (5950 Å)
Forward Voltage 1.95 volts 1.95 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
EXCELED™ series chip LED - SML-D12W8W(A) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details