Panasonic LED Indication - Discrete LNJ352W83RA

Description
Green 572nm LED Indication - Discrete 1.95V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 1.95V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - P14180TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
P14180TR-ND
LED Indication - Discrete P14180TR-ND
Green 572nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number P14180TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 575 nm (5750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Long Life Type Mini-mold Chip LED - SMLD12E2N1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 505 nm (5050 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details