Panasonic LED Indication - Discrete - LNJ326W83RA LNJ326W83RA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 019707-LNJ326W83RA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.05V Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 572nm Wavelength - Peak: 575nm Height (Max): 0.42mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 019707-LNJ326W83RA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.05V Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 572nm Wavelength - Peak: 575nm Height (Max): 0.42mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ326W83RA
019707-LNJ326W83RA
LED Indication - Discrete - LNJ326W83RA 019707-LNJ326W83RA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 019707-LNJ326W83RA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.05V Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 572nm Wavelength - Peak: 575nm Height (Max): 0.42mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 019707-LNJ326W83RA
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.05V
Millicandela Rating: 17mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 10mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 575nm
Height (Max): 0.42mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LNJ326W83RA
Standard LEDs - SMD LNJ326W83RA
Standard LEDs - SMD LED YLW/GR HI-BRT USS

Standard LEDs - SMD LED YLW/GR HI-BRT USS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 019707-LNJ326W83RA LNJ326W83RA
Product Name LED Indication - Discrete - LNJ326W83RA Standard LEDs - SMD
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-ASCB-UTC2-0A30BCT-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 466 to 628 nm (4660 to 6280 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details