Panasonic LED Indication - Discrete - LNJ308G8TRA LNJ308G8TRA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055950-LNJ308G8TRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 0.80mm Family Name: LNJ308G8TRA Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SS Type LED Alternative Parts (Cross-Reference): CL-190G; CL-190FG; CL-196PG-CD; TLPGU1008A; Introduction Date: April 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055950-LNJ308G8TRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 0.80mm Family Name: LNJ308G8TRA Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SS Type LED Alternative Parts (Cross-Reference): CL-190G; CL-190FG; CL-196PG-CD; TLPGU1008A; Introduction Date: April 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ308G8TRA
1055950-LNJ308G8TRA
LED Indication - Discrete - LNJ308G8TRA 1055950-LNJ308G8TRA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055950-LNJ308G8TRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 0.80mm Family Name: LNJ308G8TRA Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SS Type LED Alternative Parts (Cross-Reference): CL-190G; CL-190FG; CL-196PG-CD; TLPGU1008A; Introduction Date: April 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1055950-LNJ308G8TRA
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.03V
Millicandela Rating: 5mcd
Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm
Current - Test: 10mA
Wavelength - Peak: 565nm
Height (Max): 0.80mm
Family Name: LNJ308G8TRA
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SS Type LED
Alternative Parts (Cross-Reference): CL-190G; CL-190FG; CL-196PG-CD; TLPGU1008A;
Introduction Date: April 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1055950-LNJ308G8TRA
Product Name LED Indication - Discrete - LNJ308G8TRA
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual color mini-mold Chip LED - SML-522MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
3 suppliers