Panasonic LED Indication - Discrete - LNJ252W82RA LNJ252W82RA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1202632-LNJ252W82RA Packaging: Reel Mounting Style: SMT, Right Angle Color: Red Configuration: Standard Millicandela Rating: 25mcd Current - Test: 10mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Categories: Optoelectronics Supplier Device Package: SV (Side View) -0.4 Type Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.40mm Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 2-SMD, No Lead Height (Maximum): 0.50mm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LNJ*52 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.80mm L x 1.10mm W Voltage - Forward (Vf): 1.85V
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1202632-LNJ252W82RA Packaging: Reel Mounting Style: SMT, Right Angle Color: Red Configuration: Standard Millicandela Rating: 25mcd Current - Test: 10mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Categories: Optoelectronics Supplier Device Package: SV (Side View) -0.4 Type Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.40mm Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 2-SMD, No Lead Height (Maximum): 0.50mm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LNJ*52 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.80mm L x 1.10mm W Voltage - Forward (Vf): 1.85V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ252W82RA
1202632-LNJ252W82RA
LED Indication - Discrete - LNJ252W82RA 1202632-LNJ252W82RA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1202632-LNJ252W82RA Packaging: Reel Mounting Style: SMT, Right Angle Color: Red Configuration: Standard Millicandela Rating: 25mcd Current - Test: 10mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Categories: Optoelectronics Supplier Device Package: SV (Side View) -0.4 Type Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.40mm Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 2-SMD, No Lead Height (Maximum): 0.50mm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LNJ*52 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.80mm L x 1.10mm W Voltage - Forward (Vf): 1.85V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1202632-LNJ252W82RA
Packaging: Reel
Mounting Style: SMT, Right Angle
Color: Red
Configuration: Standard
Millicandela Rating: 25mcd
Current - Test: 10mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Categories: Optoelectronics
Supplier Device Package: SV (Side View) -0.4 Type
Status: Obsolete
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.40mm
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 0.50mm
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LNJ*52
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 1.80mm L x 1.10mm W
Voltage - Forward (Vf): 1.85V

Buy Now
LED RED SV 0.4 TYPE SMD R/A - 590-LNJ252W82RA - Utmel Electronic Limited
Hong Kong, China
LED RED SV 0.4 TYPE SMD R/A
590-LNJ252W82RA
LED RED SV 0.4 TYPE SMD R/A 590-LNJ252W82RA
LED RED SV 0.4 TYPE SMD R/A

LED RED SV 0.4 TYPE SMD R/A

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1202632-LNJ252W82RA 590-LNJ252W82RA
Product Name LED Indication - Discrete - LNJ252W82RA LED RED SV 0.4 TYPE SMD R/A
LED Type Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å)
Lens Type Flat Lens Flat Lens
Additional Wavelength 630nm 645nm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0903YT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details