Panasonic Optoelectronics - LED Indication - Discrete LNJ224C44RA

Description
Win Source Part Number: 974377-LNJ224C44RA Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 3528 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: LNJ224C44RATR,LNJ224 C44RACT,LNJ224C44RAD KR Base Product Number: LNJ224 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 974377-LNJ224C44RA Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 3528 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: LNJ224C44RATR,LNJ224 C44RACT,LNJ224C44RAD KR Base Product Number: LNJ224 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
974377-LNJ224C44RA
Optoelectronics - LED Indication - Discrete 974377-LNJ224C44RA
Win Source Part Number: 974377-LNJ224C44RA Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 3528 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: LNJ224C44RATR,LNJ224 C44RACT,LNJ224C44RAD KR Base Product Number: LNJ224 Product Status: Obsolete

Win Source Part Number: 974377-LNJ224C44RA
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Millicandela Rating: 150mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 2.00mm
Package / Case: 2-PLCC
Supplier Device Package: 3528
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Other Names: LNJ224C44RATR,LNJ224C44RACT,LNJ224C44RADKR
Base Product Number: LNJ224
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 974377-LNJ224C44RA
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Low Current Emission Type, Orange Surface Mount Chip LED - CSL1901DW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details