Panasonic LED Indication - Discrete - LNJ210C6ARA LNJ210C6ARA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115744-LNJ210C6ARA Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 1.72V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 0.70mm Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115744-LNJ210C6ARA Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 1.72V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 0.70mm Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ210C6ARA
115744-LNJ210C6ARA
LED Indication - Discrete - LNJ210C6ARA 115744-LNJ210C6ARA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115744-LNJ210C6ARA Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 1.72V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 0.70mm Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 115744-LNJ210C6ARA
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.72V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 0.70mm
Current - Test: 10mA
Wavelength - Peak: 660nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 115744-LNJ210C6ARA
Product Name LED Indication - Discrete - LNJ210C6ARA
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details