Panasonic LED Indication - Discrete - LNJ208R8ARA LNJ208R8ARA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 019705-LNJ208R8ARA Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.72V Millicandela Rating: 6.7mcd Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SS Type LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 019705-LNJ208R8ARA Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.72V Millicandela Rating: 6.7mcd Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SS Type LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ208R8ARA
019705-LNJ208R8ARA
LED Indication - Discrete - LNJ208R8ARA 019705-LNJ208R8ARA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 019705-LNJ208R8ARA Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.72V Millicandela Rating: 6.7mcd Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SS Type LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 019705-LNJ208R8ARA
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.72V
Millicandela Rating: 6.7mcd
Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm
Current - Test: 10mA
Wavelength - Peak: 660nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SS Type LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 019705-LNJ208R8ARA
Product Name LED Indication - Discrete - LNJ208R8ARA
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-332DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details