Red LED Indication - Discrete 2.03V 0805 (2012 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | P11496TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0805 (2012 Metric) |
| LED Type | Red |
| Peak Wavelength | 700 nm (7000 Å) |