Panasonic LED Indication - Discrete - LNJ121W84RA LNJ121W84RA

Description
Manufacturer: Panasonic Win Source Part Number: 877787-LNJ121W84RA Features: Green, Red - LED Indication - Discrete 2.03V Green, 1.92V Red 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ121W Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: P594DKR, P594TR, P594CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 877787-LNJ121W84RA Features: Green, Red - LED Indication - Discrete 2.03V Green, 1.92V Red 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ121W Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: P594DKR, P594TR, P594CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ121W84RA
877787-LNJ121W84RA
LED Indication - Discrete - LNJ121W84RA 877787-LNJ121W84RA
Manufacturer: Panasonic Win Source Part Number: 877787-LNJ121W84RA Features: Green, Red - LED Indication - Discrete 2.03V Green, 1.92V Red 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ121W Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: P594DKR, P594TR, P594CT

Manufacturer: Panasonic
Win Source Part Number: 877787-LNJ121W84RA
Features: Green, Red - LED Indication - Discrete 2.03V Green, 1.92V Red 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LNJ121W
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Other Part Number: P594DKR, P594TR, P594CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 877787-LNJ121W84RA
Product Name LED Indication - Discrete - LNJ121W84RA
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED White Lighting - ASMD-FWG3-NPTJ6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 110 degrees
View Details