Panasonic LED Indication - Discrete - LNJ115W8ARA LNJ115W8ARA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101398-LNJ115W8ARA Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.03V Green, 1.93V Orange Millicandela Rating: 5mcd Green, 1mcd Orange Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.25mm Current - Test: 10mA Green, 10mA Orange Wavelength - Peak: 565nm Green, 630nm Orange Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS-2 Type Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101398-LNJ115W8ARA Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.03V Green, 1.93V Orange Millicandela Rating: 5mcd Green, 1mcd Orange Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.25mm Current - Test: 10mA Green, 10mA Orange Wavelength - Peak: 565nm Green, 630nm Orange Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS-2 Type Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ115W8ARA
101398-LNJ115W8ARA
LED Indication - Discrete - LNJ115W8ARA 101398-LNJ115W8ARA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101398-LNJ115W8ARA Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.03V Green, 1.93V Orange Millicandela Rating: 5mcd Green, 1mcd Orange Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.25mm Current - Test: 10mA Green, 10mA Orange Wavelength - Peak: 565nm Green, 630nm Orange Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS-2 Type Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 101398-LNJ115W8ARA
Packaging: Reel - TR
Color: Green, Orange
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.03V Green, 1.93V Orange
Millicandela Rating: 5mcd Green, 1mcd Orange
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.25mm
Current - Test: 10mA Green, 10mA Orange
Wavelength - Peak: 565nm Green, 630nm Orange
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: TSS-2 Type
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 101398-LNJ115W8ARA
Product Name LED Indication - Discrete - LNJ115W8ARA
LED Type Orange; Green; Multi-Colored; Green, Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-2953-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Viewing Angle 120 degrees
View Details
3 suppliers
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 16 degrees
View Details