Panasonic LED Indication - Discrete - LNJ053X8BRA3 LNJ053X8BRA3

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055946-LNJ053X8BRA3 Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 3.1V Millicandela Rating: 50mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm Current - Test: 5mA Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: SV (Side View) -0.5 Type Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055946-LNJ053X8BRA3 Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 3.1V Millicandela Rating: 50mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm Current - Test: 5mA Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: SV (Side View) -0.5 Type Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ053X8BRA3
1055946-LNJ053X8BRA3
LED Indication - Discrete - LNJ053X8BRA3 1055946-LNJ053X8BRA3
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055946-LNJ053X8BRA3 Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 3.1V Millicandela Rating: 50mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm Current - Test: 5mA Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: SV (Side View) -0.5 Type Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1055946-LNJ053X8BRA3
Packaging: Reel - TR
Color: White
Mounting: Surface Mount, Right Angle
Forward Voltage: 3.1V
Millicandela Rating: 50mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm
Current - Test: 5mA
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: SV (Side View) -0.5 Type
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1055946-LNJ053X8BRA3
Product Name LED Indication - Discrete - LNJ053X8BRA3
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15DW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers