Broadcom Inc. LED Color Lighting ASMT-QRBE-ANQ0E

Description
LED Lighting Color - Red 621nm (Typ) 4-PLCC
Request a Quote Datasheet
Description
LED Lighting Color - Red 621nm (Typ) 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-4379-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-4379-2-ND
LED Color Lighting 516-4379-2-ND
LED Lighting Color - Red 621nm (Typ) 4-PLCC

LED Lighting Color - Red 621nm (Typ) 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-QRBE-ANQ0E
High Power LEDs - Single Color ASMT-QRBE-ANQ0E
High Power LEDs - Single Color PLCC4,MPWR,T/Mt,0.5 W,AlInGaP2,Red

High Power LEDs - Single Color PLCC4,MPWR,T/Mt,0.5 W,AlInGaP2,Red

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4379-2-ND ASMT-QRBE-ANQ0E
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 4-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM1F-34002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details