Panasonic LED Indication - Discrete LN324GP

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - P316-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
P316-ND
LED Indication - Discrete P316-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number P316-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Mini-mold Chip LED - SML-D14VW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details