Panasonic LED Indication - Discrete - LN2162C34-TR LN2162C34-TR

Description
Manufacturer: Panasonic Win Source Part Number: 87783-LN2162C34-TR Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 87783-LN2162C34-TR Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN2162C34-TR
87783-LN2162C34-TR
LED Indication - Discrete - LN2162C34-TR 87783-LN2162C34-TR
Manufacturer: Panasonic Win Source Part Number: 87783-LN2162C34-TR Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 87783-LN2162C34-TR
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 87783-LN2162C34-TR
Product Name LED Indication - Discrete - LN2162C34-TR
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
EXCELED™ series - SLI-343Y8Y - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details