Panasonic LED Indication - Discrete - LN1451CTR LN1451CTR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 120270-LN1451CTR Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.2mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 10mA Wavelength - Peak: 590nm Height (Max): 1.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 120270-LN1451CTR Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.2mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 10mA Wavelength - Peak: 590nm Height (Max): 1.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1451CTR
120270-LN1451CTR
LED Indication - Discrete - LN1451CTR 120270-LN1451CTR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 120270-LN1451CTR Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.2mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 10mA Wavelength - Peak: 590nm Height (Max): 1.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 120270-LN1451CTR
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2.2mcd
Lens Style/Size: Rectangle with Flat Top
Current - Test: 10mA
Wavelength - Peak: 590nm
Height (Max): 1.40mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 120270-LN1451CTR
Product Name LED Indication - Discrete - LN1451CTR
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12Y8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details