Panasonic LED Indication - Discrete - LN1271RTR LN1271RTR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 124226-LN1271RTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.03V Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 0.4mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 10mA Wavelength - Peak: 700nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-GW Type LED Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 124226-LN1271RTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.03V Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 0.4mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 10mA Wavelength - Peak: 700nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-GW Type LED Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1271RTR
124226-LN1271RTR
LED Indication - Discrete - LN1271RTR 124226-LN1271RTR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 124226-LN1271RTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.03V Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 0.4mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 10mA Wavelength - Peak: 700nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-GW Type LED Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 124226-LN1271RTR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.03V
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 0.4mcd
Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm
Current - Test: 10mA
Wavelength - Peak: 700nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: S-GW Type LED
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 124226-LN1271RTR
Product Name LED Indication - Discrete - LN1271RTR
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details