Panasonic Optoelectronics - LED Indication - Discrete LN1271RALTR

Description
Win Source Part Number: 990752-LN1271RALTR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 1.72V Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.10mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: S-GW Type LED Dimension: 1.70mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.70mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: P493TR-NDR,Q742956,L N1271RAL-(TR),P493CT ,P493DKR,P493TR,P493 CT-NDR,P493,LN1271RA L Base Product Number: LN1271 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 990752-LN1271RALTR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 1.72V Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.10mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: S-GW Type LED Dimension: 1.70mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.70mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: P493TR-NDR,Q742956,L N1271RAL-(TR),P493CT ,P493DKR,P493TR,P493 CT-NDR,P493,LN1271RA L Base Product Number: LN1271 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
990752-LN1271RALTR
Optoelectronics - LED Indication - Discrete 990752-LN1271RALTR
Win Source Part Number: 990752-LN1271RALTR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 5mcd Voltage - Forward (Vf) (Typ): 1.72V Current - Test: 10mA Wavelength - Peak: 660nm Height (Max): 1.10mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: S-GW Type LED Dimension: 1.70mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.70mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: P493TR-NDR,Q742956,L N1271RAL-(TR),P493CT ,P493DKR,P493TR,P493 CT-NDR,P493,LN1271RA L Base Product Number: LN1271 Product Status: Obsolete

Win Source Part Number: 990752-LN1271RALTR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Configuration: Standard
Millicandela Rating: 5mcd
Voltage - Forward (Vf) (Typ): 1.72V
Current - Test: 10mA
Wavelength - Peak: 660nm
Height (Max): 1.10mm
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: S-GW Type LED
Dimension: 1.70mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.70mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Other Names: P493TR-NDR,Q742956,LN1271RAL-(TR),P493CT,P493DKR,P493TR,P493CT-NDR,P493,LN1271RAL
Base Product Number: LN1271
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 990752-LN1271RALTR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details