Panasonic LED Indication - Discrete - LN1251CTR LN1251CTR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 107572-LN1251CTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1.2mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 10mA Wavelength - Peak: 700nm Height (Max): 1.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 107572-LN1251CTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1.2mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 10mA Wavelength - Peak: 700nm Height (Max): 1.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1251CTR
107572-LN1251CTR
LED Indication - Discrete - LN1251CTR 107572-LN1251CTR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 107572-LN1251CTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1.2mcd Lens Style/Size: Rectangle with Flat Top Current - Test: 10mA Wavelength - Peak: 700nm Height (Max): 1.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 107572-LN1251CTR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1.2mcd
Lens Style/Size: Rectangle with Flat Top
Current - Test: 10mA
Wavelength - Peak: 700nm
Height (Max): 1.40mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 107572-LN1251CTR
Product Name LED Indication - Discrete - LN1251CTR
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13C02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details