Panasonic Panel Meters - Counters, Hour Meters LC4H-R6-DC24VS

Description
COUNTER LCD 6 CHAR 12-24V PNL MT
Request a Quote Datasheet
Description
COUNTER LCD 6 CHAR 12-24V PNL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
1110-3244-ND
Panel Meters - Counters, Hour Meters 1110-3244-ND
COUNTER LCD 6 CHAR 12-24V PNL MT

COUNTER LCD 6 CHAR 12-24V PNL MT

Buy Now Datasheet
Counter, Digital; No. Of Digits / Alpha Panasonic - 67C7545 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Digital; No. Of Digits / Alpha Panasonic
67C7545
Counter, Digital; No. Of Digits / Alpha Panasonic 67C7545
COUNTER, DIGITAL; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:55°C; RoHS Compliant: NA

COUNTER, DIGITAL; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:55°C; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number 1110-3244-ND 67C7545
Product Name Panel Meters - Counters, Hour Meters Counter, Digital; No. Of Digits / Alpha Panasonic
Operating Temperature 14 to 131 F (-10 to 55 C) 14 to 131 F (-10 to 55 C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Preset
Reset Remote; Manual
Display Type Backlit/LCD
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter, PS2 CP - PS2CPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2698527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details