Panasonic Batteries Rechargeable (Secondary) LC-R061R3P

Description
6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 1.3Ah
Request a Quote Datasheet
Description
6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 1.3Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - P128-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
P128-ND
Batteries Rechargeable (Secondary) P128-ND
6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 1.3Ah

6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 1.3Ah

Buy Now Datasheet
Battery Products - Batteries Rechargeable (Secondary) - LC-R061R3P - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
LC-R061R3P
Battery Products - Batteries Rechargeable (Secondary) LC-R061R3P
BATTERY LEAD ACID 6V 1.3AH

BATTERY LEAD ACID 6V 1.3AH

Supplier's Site
Lead Acid Battery, 6V, 1Ah; Battery Voltage Panasonic Batteries - 15C9858 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 6V, 1Ah; Battery Voltage Panasonic Batteries
15C9858
Lead Acid Battery, 6V, 1Ah; Battery Voltage Panasonic Batteries 15C9858
LEAD ACID BATTERY, 6V, 1AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:1.3Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:50.038mm; External Width:24mm RoHS Compliant: NA

LEAD ACID BATTERY, 6V, 1AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:1.3Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:50.038mm; External Width:24mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number P128-ND LC-R061R3P 15C9858
Product Name Batteries Rechargeable (Secondary) Battery Products - Batteries Rechargeable (Secondary) Lead Acid Battery, 6V, 1Ah; Battery Voltage Panasonic Batteries
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00167 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details