PANASONIC
LA7858-E-SY -- DISPLAY DRIVERS
Panasonic
Display Drivers
LA7858-E-SY
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LA7858-E-SY |
|
Product Name
|
Display Drivers |
|
Device Type
|
LCD Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Technology
RS422
Package Type
DIP; CDIP; CDIP16
View Details
3 suppliers
Technology
RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type
Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features
RoHS
View Details