Panasonic Power Relay, 24Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic JW2SN-B-DC24V

Description
POWER RELAY, 24VDC, 5A, DPDT, PCB; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 24VDC, 5A, DPDT, PCB; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 24Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic - 10C7828 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 24Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic
10C7828
Power Relay, 24Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic 10C7828
POWER RELAY, 24VDC, 5A, DPDT, PCB; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, 24VDC, 5A, DPDT, PCB; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - JW2SN-B-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JW2SN-B-DC24V
Relays - Power Relays, Over 2 Amps JW2SN-B-DC24V
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 10C7828 JW2SN-B-DC24V
Product Name Power Relay, 24Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393212-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
5 suppliers
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 26M7363 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details