General Purpose Relays 1 Form A 10A 250VAC 18V
RELAY GEN PURPOSE SPDT 10A 18V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | JW1FSN-B-DC18V | JW1FSN-B-DC18V |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 18 volts | 18 volts |
| Poles | Single Pole (SP) |