Panasonic Power Relays, Over 2 Amps - JVN1AF-24V JVN1AF-24V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 805867-JVN1AF-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 2.88 kOhms Coil Current: 8.3mA Operate Time: 12ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 277VAC, 30VDC - Max Release Time: 5ms Part Status: Obsolete (End Of Life) Seal Rating: Sealed - Flux Protection Temperature Range - Operating: -40°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 805867-JVN1AF-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 2.88 kOhms Coil Current: 8.3mA Operate Time: 12ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 277VAC, 30VDC - Max Release Time: 5ms Part Status: Obsolete (End Of Life) Seal Rating: Sealed - Flux Protection Temperature Range - Operating: -40°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JVN1AF-24V - 805867-JVN1AF-24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JVN1AF-24V
805867-JVN1AF-24V
Power Relays, Over 2 Amps - JVN1AF-24V 805867-JVN1AF-24V
Manufacturer: Panasonic Electric Works Win Source Part Number: 805867-JVN1AF-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 2.88 kOhms Coil Current: 8.3mA Operate Time: 12ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 277VAC, 30VDC - Max Release Time: 5ms Part Status: Obsolete (End Of Life) Seal Rating: Sealed - Flux Protection Temperature Range - Operating: -40°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 805867-JVN1AF-24V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy
Coil Resistance: 2.88 kOhms
Coil Current: 8.3mA
Operate Time: 12ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 16A
Switching Voltage: 277VAC, 30VDC - Max
Release Time: 5ms
Part Status: Obsolete (End Of Life)
Seal Rating: Sealed - Flux Protection
Temperature Range - Operating: -40°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Futian, China
Relays - Power Relays, Over 2 Amps
JVN1AF-24V
Relays - Power Relays, Over 2 Amps JVN1AF-24V
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 805867-JVN1AF-24V JVN1AF-24V
Product Name Power Relays, Over 2 Amps - JVN1AF-24V Relays - Power Relays, Over 2 Amps
Resistance 2880 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7149 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 6839104 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
3 suppliers
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 21 volts
View Details
Power Relays - 2481535 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 12 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details