The JTV1AG-TMP-15V is a 1 Form A, TMP-type surface mount relay with a 15 V DC coil, rated for 30 A switching current and 6,000 V surge withstand voltage between contact and coil. It features AgSnO2 contacts, a nominal coil power of approximately 1,000 mW, and operates within an ambient temperature range of -55°C to +85°C. The relay is UL/C-UL recognized and RoHS compliant, with a unit weight of approximately 30 g. It supports a maximum switching voltage of 277 V AC and has a contact resistance of no more than 50 mΩ. The packaging is designed for TMP mounting with standard carton and case quantities of 50 and 300 units, respectively.
General Purpose Relays 1 FORM A 15V Relay 6kv Type
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JTV1AG-TMP-15V |
| Product Name | General Purpose Relays |
| Relay Type | General |