Panasonic Relays - Automotive Relays JSM1A-12V-5

Description
Win Source Part Number: 1006053-JSM1A-12V-5 Category: Relays>Automotive Relays Series: JS-M Termination Style: PC Pin Features: Sealed - Fully Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy, Cadmium Free Standard Package: 100 Coil Resistance: 225 Ohms Coil Current: 53.3 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 15 A Switching Voltage: 16VDC - Max Release Time: 10 ms Coil Power: 640mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.3 VDC Must Release Voltage: 0.9 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: JSM1A-12V-5-ND,255-2 815,JSM1A12V5,-JSM1A -12V,JSM1A-12V-5-NDR Base Product Number: JSM1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1006053-JSM1A-12V-5 Category: Relays>Automotive Relays Series: JS-M Termination Style: PC Pin Features: Sealed - Fully Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy, Cadmium Free Standard Package: 100 Coil Resistance: 225 Ohms Coil Current: 53.3 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 15 A Switching Voltage: 16VDC - Max Release Time: 10 ms Coil Power: 640mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.3 VDC Must Release Voltage: 0.9 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: JSM1A-12V-5-ND,255-2 815,JSM1A12V5,-JSM1A -12V,JSM1A-12V-5-NDR Base Product Number: JSM1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1006053-JSM1A-12V-5 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1006053-JSM1A-12V-5
Relays - Automotive Relays 1006053-JSM1A-12V-5
Win Source Part Number: 1006053-JSM1A-12V-5 Category: Relays>Automotive Relays Series: JS-M Termination Style: PC Pin Features: Sealed - Fully Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy, Cadmium Free Standard Package: 100 Coil Resistance: 225 Ohms Coil Current: 53.3 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 15 A Switching Voltage: 16VDC - Max Release Time: 10 ms Coil Power: 640mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.3 VDC Must Release Voltage: 0.9 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: JSM1A-12V-5-ND,255-2 815,JSM1A12V5,-JSM1A -12V,JSM1A-12V-5-NDR Base Product Number: JSM1 Product Status: Obsolete

Win Source Part Number: 1006053-JSM1A-12V-5
Category: Relays>Automotive Relays
Series: JS-M
Termination Style: PC Pin
Features: Sealed - Fully
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy, Cadmium Free
Standard Package: 100
Coil Resistance: 225 Ohms
Coil Current: 53.3 mA
Operate Time: 10 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 15 A
Switching Voltage: 16VDC - Max
Release Time: 10 ms
Coil Power: 640mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.3 VDC
Must Release Voltage: 0.9 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: JSM1A-12V-5-ND,255-2815,JSM1A12V5,-JSM1A-12V,JSM1A-12V-5-NDR
Base Product Number: JSM1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1006053-JSM1A-12V-5
Product Name Relays - Automotive Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 32.21 - Subminiature PCB relays 6A - 322170484300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details
Electromechanical Relays & Contactors - 1-1393212-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers
Relay module - 2042-3889 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details